HARTING Inc. of North America Terminal Blocks - Wire to Board 14020614402000

Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020614402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020614402000-ND
Terminal Blocks - Wire to Board 14020614402000-ND
TERM BLK 6POS SIDE ENT 3.5MM PCB

TERM BLK 6POS SIDE ENT 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020614402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020614402000
Terminal Blocks 14020614402000
har-flexicon 3,50 TTSH

har-flexicon 3,50 TTSH

Buy Now
Terminal Block, Pcb, 6Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2688 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 6Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2688
Terminal Block, Pcb, 6Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2688
TERMINAL BLOCK, PCB, 6WAY, 28-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 6WAY, 28-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020614402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020614402000
Fixed Terminal Blocks 14020614402000
Fixed Terminal Blocks 6P 28-16 AWG screw 300V 12A 3.5mm THR

Fixed Terminal Blocks 6P 28-16 AWG screw 300V 12A 3.5mm THR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020614402000-ND 14020614402000 53X2688 14020614402000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Pcb, 6Way, 28-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
High and Medium-Power Terminal Blocks - HP-ATH-255-3-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details