HARTING Inc. of North America Terminal Blocks 14020416404000

Description
har-flexicon 5,00 TTSH
Request a Quote Datasheet
Description
har-flexicon 5,00 TTSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14020416404000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020416404000
Terminal Blocks 14020416404000
har-flexicon 5,00 TTSH

har-flexicon 5,00 TTSH

Buy Now
Terminal Blocks - Wire to Board - 14020416404000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020416404000-ND
Terminal Blocks - Wire to Board 14020416404000-ND
TERM BLK 4POS SIDE ENTRY 5MM PCB

TERM BLK 4POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 14020416404000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020416404000
Fixed Terminal Blocks 14020416404000
Fixed Terminal Blocks 4P 30-12 AWG screw 300V 17.5A 5mm THR

Fixed Terminal Blocks 4P 30-12 AWG screw 300V 17.5A 5mm THR

Buy Now Datasheet
Terminal Block, Eurostyle, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2684 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2684
Terminal Block, Eurostyle, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2684
TERMINAL BLOCK, EUROSTYLE, 4WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:4Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 4WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:4Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:17.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020416404000 14020416404000-ND 14020416404000 53X2684
Product Name Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Eurostyle, 4Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 4 4
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 29.104 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Single Row and Tri-Barrier Blocks - HD-818-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details