HARTING Inc. of North America Terminal Blocks 14020315101000

Description
har-flexicon 3,81 TTPV
Request a Quote Datasheet
Description
har-flexicon 3,81 TTPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14020315101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020315101000
Terminal Blocks 14020315101000
har-flexicon 3,81 TTPV

har-flexicon 3,81 TTPV

Buy Now
Terminal Blocks - Wire to Board - 14020315101000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020315101000-ND
Terminal Blocks - Wire to Board 14020315101000-ND
TERM BLK 3POS TOP ENT 3.81MM PCB

TERM BLK 3POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 14020315101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020315101000
Fixed Terminal Blocks 14020315101000
Fixed Terminal Blocks 3P 30-16 AWG spring 300V 10A 3.81mm THR

Fixed Terminal Blocks 3P 30-16 AWG spring 300V 10A 3.81mm THR

Buy Now Datasheet
Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2677 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2677
Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2677
TERMINAL BLOCK, PCB, 3WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020315101000 14020315101000-ND 14020315101000 53X2677
Product Name Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 3 3
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data