HARTING Inc. of North America Terminal Blocks - Wire to Board 14020314101000

Description
TERM BLK 3P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1195-6073-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-6073-ND
Terminal Blocks - Wire to Board 1195-6073-ND
TERM BLK 3P TOP ENTRY 3.5MM PCB

TERM BLK 3P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020314101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020314101000
Terminal Blocks 14020314101000
har-flexicon 3,50 TTPV

har-flexicon 3,50 TTPV

Buy Now
Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2675
Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2675
TERMINAL BLOCK, PCB, 3WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.5mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020314101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020314101000
Fixed Terminal Blocks 14020314101000
Fixed Terminal Blocks 3P 30-16 AWG spring 300V 10A 3.5mm THR

Fixed Terminal Blocks 3P 30-16 AWG spring 300V 10A 3.5mm THR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-6073-ND 14020314101000 53X2675 14020314101000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Pcb, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 3 3
Contacts Pitch 3.51 mm (0.14 inches) 3.50 mm (0.14 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 29.910 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Pluggable Terminal Blocks - CCFXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details