HARTING Inc. of North America Wire to Board 14020216404000

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 14020216404000-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
14020216404000-ND
Wire to Board 14020216404000-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Manufacturer: AMIS Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Accessories Packaging: Bulk Part Status: Obsolete Number of Levels: 1 Positions Per Level: 5 Pitch: 0.200" (5.08mm) Mating Orientation: Vertical with Board Voltage: 250V Mounting Type: Fixed Wire Termination: Screwless - Leg Spring, Push-In Spring

Manufacturer: AMIS
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Accessories
Packaging: Bulk
Part Status: Obsolete
Number of Levels: 1
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: Vertical with Board
Voltage: 250V
Mounting Type: Fixed
Wire Termination: Screwless - Leg Spring, Push-In Spring

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors
Product Number 14020216404000-ND
Product Name Wire to Board Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10204802AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCPL-MB-B20-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details