HARTING Inc. of North America Terminal Blocks - Wire to Board 14020216402000

Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020216402000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020216402000-ND
Terminal Blocks - Wire to Board 14020216402000-ND
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Blocks - 14020216402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020216402000
Terminal Blocks 14020216402000
har-flexicon 5,00 TTSH

har-flexicon 5,00 TTSH

Buy Now
Terminal Block, Eurostyle, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2673 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2673
Terminal Block, Eurostyle, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2673
TERMINAL BLOCK, EUROSTYLE, 2WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 2WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:13.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020216402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020216402000
Fixed Terminal Blocks 14020216402000
Fixed Terminal Blocks 2P 30-16 AWG screw 300V 13.5A 5mm THR

Fixed Terminal Blocks 2P 30-16 AWG screw 300V 13.5A 5mm THR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020216402000-ND 14020216402000 53X2673 14020216402000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Eurostyle, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986980-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Block, Din Rail, 4 Position, 28-12Awg; No. Of Positions Wago - 79K2091 - Newark, An Avnet Company
Specs
North American 28 to 12 AWG
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Terminals - 2623.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Contact elements - Contact element EF - (N) - EF03F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details