HARTING Inc. of North America Terminal Blocks - Wire to Board 14020215101000

Description
TERM BLK 2POS TOP ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 2POS TOP ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 14020215101000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
14020215101000-ND
Terminal Blocks - Wire to Board 14020215101000-ND
TERM BLK 2POS TOP ENT 3.81MM PCB

TERM BLK 2POS TOP ENT 3.81MM PCB

Buy Now Datasheet
Terminal Blocks - 14020215101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14020215101000
Terminal Blocks 14020215101000
har-flexicon 3,81 TTPV

har-flexicon 3,81 TTPV

Buy Now
Terminal Block, Pcb, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting - 53X2672 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting
53X2672
Terminal Block, Pcb, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting 53X2672
TERMINAL BLOCK, PCB, 2WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:2Positions ; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 2WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:3.81mm; No. of Positions:2Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14020215101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14020215101000
Fixed Terminal Blocks 14020215101000
Fixed Terminal Blocks 2P 30-16 AWG spring 300V 10A 3.81mm THR

Fixed Terminal Blocks 2P 30-16 AWG spring 300V 10A 3.81mm THR

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14020215101000-ND 14020215101000 53X2672 14020215101000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Terminal Block, Pcb, 2Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 2 2
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 90° Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
High and Medium-Power Terminal Blocks - HP-ATC-380-2-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details