HARTING Inc. of North America Terminal Blocks - Wire to Board 14011213101000

Description
TERM BLK 12P TOP ENT 2.54MM SMD
Request a Quote Datasheet
Description
TERM BLK 12P TOP ENT 2.54MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1195-3677-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3677-6-ND
Terminal Blocks - Wire to Board 1195-3677-6-ND
TERM BLK 12P TOP ENT 2.54MM SMD

TERM BLK 12P TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3677-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3677-2-ND
Terminal Blocks - Wire to Board 1195-3677-2-ND
TERM BLK 12P TOP ENT 2.54MM SMD

TERM BLK 12P TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3677-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3677-1-ND
Terminal Blocks - Wire to Board 1195-3677-1-ND
TERM BLK 12P TOP ENT 2.54MM SMD

TERM BLK 12P TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - 14011213101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14011213101000
Terminal Blocks 14011213101000
har-flexicon 2,54 TSPV- +

har-flexicon 2,54 TSPV- +

Buy Now
Receptacle, 12Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2668 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 12Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2668
Receptacle, 12Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2668
RECEPTACLE, 12WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 12WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14011213101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14011213101000
Fixed Terminal Blocks 14011213101000
Fixed Terminal Blocks 12P 24-20 AWG spring 160V 6A 2.54mm SMT

Fixed Terminal Blocks 12P 24-20 AWG spring 160V 6A 2.54mm SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-3677-6-ND 14011213101000 53X2668 14011213101000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Receptacle, 12Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide, Solder Retention
Operating Temperature -40 to 125 C (-40 to 257 F)
# of Contacts 12 12
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7701-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Pluggable Terminal Blocks - 1444333 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details