HARTING Inc. of North America Terminal Blocks - Wire to Board 14011113102000

Description
TERM BLK 11P SIDE ENT 2.54MM SMD
Request a Quote Datasheet
Description
TERM BLK 11P SIDE ENT 2.54MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1195-3665-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3665-6-ND
Terminal Blocks - Wire to Board 1195-3665-6-ND
TERM BLK 11P SIDE ENT 2.54MM SMD

TERM BLK 11P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3665-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3665-1-ND
Terminal Blocks - Wire to Board 1195-3665-1-ND
TERM BLK 11P SIDE ENT 2.54MM SMD

TERM BLK 11P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3665-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3665-2-ND
Terminal Blocks - Wire to Board 1195-3665-2-ND
TERM BLK 11P SIDE ENT 2.54MM SMD

TERM BLK 11P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - 14011113102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14011113102000
Terminal Blocks 14011113102000
har-flexicon 2,54 TSPH

har-flexicon 2,54 TSPH

Buy Now
Fixed Terminal Blocks - 14011113102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14011113102000
Fixed Terminal Blocks 14011113102000
Fixed Terminal Blocks 11P 24-20 AWG spring 160V 6A 2.54mm SMT

Fixed Terminal Blocks 11P 24-20 AWG spring 160V 6A 2.54mm SMT

Buy Now Datasheet
Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2667 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2667
Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2667
RECEPTACLE, 11WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 11WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-3665-6-ND 14011113102000 14011113102000 53X2667
Product Name Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks Receptacle, 11Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB
Features Board Guide, Solder Retention
Operating Temperature -40 to 125 C (-40 to 257 F)
# of Contacts 11 11
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
PCB Terminal Blocks - 1731210 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2086-3208/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers