HARTING Inc. of North America Terminal Blocks 14011013102000

Description
har-flexicon 2,54 TSPH
Request a Quote Datasheet
Description
har-flexicon 2,54 TSPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14011013102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14011013102000
Terminal Blocks 14011013102000
har-flexicon 2,54 TSPH

har-flexicon 2,54 TSPH

Buy Now
Terminal Blocks - Wire to Board - 1195-3664-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3664-6-ND
Terminal Blocks - Wire to Board 1195-3664-6-ND
TERM BLK 10P SIDE ENT 2.54MM SMD

TERM BLK 10P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3664-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3664-1-ND
Terminal Blocks - Wire to Board 1195-3664-1-ND
TERM BLK 10P SIDE ENT 2.54MM SMD

TERM BLK 10P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3664-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3664-2-ND
Terminal Blocks - Wire to Board 1195-3664-2-ND
TERM BLK 10P SIDE ENT 2.54MM SMD

TERM BLK 10P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - 14011013102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14011013102000
Fixed Terminal Blocks 14011013102000
Fixed Terminal Blocks 10P 24-20 AWG spring 160V 6A 2.54mm SMT

Fixed Terminal Blocks 10P 24-20 AWG spring 160V 6A 2.54mm SMT

Buy Now Datasheet
Receptacle, 10Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2665 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 10Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2665
Receptacle, 10Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2665
RECEPTACLE, 10WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:10Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 10WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:10Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14011013102000 1195-3664-6-ND 14011013102000 53X2665
Product Name Terminal Blocks Terminal Blocks - Wire to Board Fixed Terminal Blocks Receptacle, 10Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB PCB
Features Board Guide, Solder Retention
Operating Temperature -40 to 125 C (-40 to 257 F)
# of Contacts 10 10
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Through terminal block - 2004-1204 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Single Row and Tri-Barrier Blocks - HD-332-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details