TERM BLK 9POS TOP ENT 2.54MM SMD
TERM BLK 9POS TOP ENT 2.54MM SMD
TERM BLK 9POS TOP ENT 2.54MM SMD
Fixed Terminal Blocks 9P 24-20 AWG spring 160V 6A 2.54mm SMT
RECEPTACLE, 9WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:9Positions
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1195-3674-2-ND | 14010913101000 | 14010913101000 | 53X2662 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Blocks | Fixed Terminal Blocks | Receptacle, 9Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | PCB | |||
| Features | Board Guide, Solder Retention | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| # of Contacts | 9 | 9 | ||
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |