HARTING Inc. of North America Terminal Blocks - Wire to Board 14010713102000

Description
TERM BLK 7P SIDE ENT 2.54MM SMD
Request a Quote Datasheet
Description
TERM BLK 7P SIDE ENT 2.54MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1195-3661-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3661-6-ND
Terminal Blocks - Wire to Board 1195-3661-6-ND
TERM BLK 7P SIDE ENT 2.54MM SMD

TERM BLK 7P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3661-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3661-2-ND
Terminal Blocks - Wire to Board 1195-3661-2-ND
TERM BLK 7P SIDE ENT 2.54MM SMD

TERM BLK 7P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3661-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3661-1-ND
Terminal Blocks - Wire to Board 1195-3661-1-ND
TERM BLK 7P SIDE ENT 2.54MM SMD

TERM BLK 7P SIDE ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - 14010713102000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14010713102000
Terminal Blocks 14010713102000
har-flexicon 2,54 TSPH

har-flexicon 2,54 TSPH

Buy Now
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2659 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2659
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2659
RECEPTACLE, 7WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 7WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14010713102000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14010713102000
Fixed Terminal Blocks 14010713102000
Fixed Terminal Blocks 7P 24-20 AWG spring 160V 6A 2.54mm SMT

Fixed Terminal Blocks 7P 24-20 AWG spring 160V 6A 2.54mm SMT

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-3661-6-ND 14010713102000 53X2659 14010713102000
Product Name Terminal Blocks - Wire to Board Terminal Blocks Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB PCB
Features Board Guide, Solder Retention
Operating Temperature -40 to 125 C (-40 to 257 F)
# of Contacts 7 7
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Tab Terminals - HP-T4010-1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options Single Fastener
Features Peg
Terminal Block Type Power Distribution Blocks; Tab Terminal
View Details