HARTING Inc. of North America Terminal Blocks 14010413101000

Description
har-flexicon 2,54 TSPV
Request a Quote Datasheet
Description
har-flexicon 2,54 TSPV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 14010413101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14010413101000
Terminal Blocks 14010413101000
har-flexicon 2,54 TSPV

har-flexicon 2,54 TSPV

Buy Now
Terminal Blocks - Wire to Board - 1195-3669-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3669-1-ND
Terminal Blocks - Wire to Board 1195-3669-1-ND
TERM BLK 4POS TOP ENT 2.54MM SMD

TERM BLK 4POS TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3669-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3669-2-ND
Terminal Blocks - Wire to Board 1195-3669-2-ND
TERM BLK 4POS TOP ENT 2.54MM SMD

TERM BLK 4POS TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3669-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3669-6-ND
Terminal Blocks - Wire to Board 1195-3669-6-ND
TERM BLK 4POS TOP ENT 2.54MM SMD

TERM BLK 4POS TOP ENT 2.54MM SMD

Buy Now Datasheet
Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2652 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2652
Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2652
RECEPTACLE, 4WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 4WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Terminal Blocks - 14010413101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14010413101000
Fixed Terminal Blocks 14010413101000
Fixed Terminal Blocks 4P 24-20 AWG spring 160V 6A 2.54mm SMT

Fixed Terminal Blocks 4P 24-20 AWG spring 160V 6A 2.54mm SMT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 14010413101000 1195-3669-1-ND 53X2652 14010413101000
Product Name Terminal Blocks Terminal Blocks - Wire to Board Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting Fixed Terminal Blocks
Mounting Options PCB
Features Board Guide, Solder Retention
Operating Temperature -40 to 125 C (-40 to 257 F)
# of Contacts 4 4
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-17D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-8197-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details