TERM BLK 3P SIDE ENT 2.54MM SMD
TERM BLK 3P SIDE ENT 2.54MM SMD
TERM BLK 3P SIDE ENT 2.54MM SMD
Fixed Terminal Blocks 3P 24-20 AWG spring 160V 6A 2.54mm SMT
RECEPTACLE, 3WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:3Positions
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1195-3657-2-ND | 8165111 | 14010313102000 | 14010313102000 | 53X2651 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Terminal Blocks | Fixed Terminal Blocks | Receptacle, 3Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | PCB | PCB; Surface mount | |||
| Features | Board Guide, Solder Retention | Terminal Plug | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||
| # of Contacts | 3 | 3 | 3 | ||
| Contacts Pitch | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) | 2.54 mm (0.10 inches) |