HARTING Inc. of North America Hood, Side Entry, 16B, 2 Lever; Heavy Duty Connector Type Harting 11307160520

Description
HOOD, SIDE ENTRY, 16B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Easy Series Heavy Duty Connectors; ProductRoHS Compliant: Yes
Description
HOOD, SIDE ENTRY, 16B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Easy Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, 16B, 2 Lever; Heavy Duty Connector Type Harting - 74AC2495 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, 16B, 2 Lever; Heavy Duty Connector Type Harting
74AC2495
Hood, Side Entry, 16B, 2 Lever; Heavy Duty Connector Type Harting 74AC2495
HOOD, SIDE ENTRY, 16B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Easy Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

HOOD, SIDE ENTRY, 16B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminium Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:Harting Han Easy Series Heavy Duty Connectors; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2495
Product Name Hood, Side Entry, 16B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details