HARTING Inc. of North America Bushings, Grommets 11300009957

Description
"Grommet 1.024"" ~ 1.102"" (26.00mm ~ 28.00mm) Black"
Request a Quote Datasheet
Description
"Grommet 1.024"" ~ 1.102"" (26.00mm ~ 28.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1195-5241-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1195-5241-ND
Bushings, Grommets 1195-5241-ND
"Grommet 1.024"" ~ 1.102"" (26.00mm ~ 28.00mm) Black"

"Grommet 1.024"" ~ 1.102"" (26.00mm ~ 28.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1195-5241-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
SPLIT CABLE GROMMET (GOLD PLATING) - CHC-S22GC - CHC-S22GC - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details