HARTING Inc. of North America Bushings, Grommets 11300009956

Description
"Grommet 0.906"" ~ 0.984"" (23.00mm ~ 25.00mm) Black"
Request a Quote Datasheet
Description
"Grommet 0.906"" ~ 0.984"" (23.00mm ~ 25.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 11300009956-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
11300009956-ND
Bushings, Grommets 11300009956-ND
"Grommet 0.906"" ~ 0.984"" (23.00mm ~ 25.00mm) Black"

"Grommet 0.906"" ~ 0.984"" (23.00mm ~ 25.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 11300009956-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-12-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details