HARTING Inc. of North America Hood, Top Entry, M20, Zinc; Product Range Harting 11200031400

Description
HOOD, TOP ENTRY, M20, ZINC; Product Range:Han-Yellock Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Yellock Modules; Locking Type:Pushbutton; Rectangular Shell Size:10 RoHS Compliant: Yes
Datasheet
Description
HOOD, TOP ENTRY, M20, ZINC; Product Range:Han-Yellock Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Yellock Modules; Locking Type:Pushbutton; Rectangular Shell Size:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, M20, Zinc; Product Range Harting - 67X8136 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, M20, Zinc; Product Range Harting
67X8136
Hood, Top Entry, M20, Zinc; Product Range Harting 67X8136
HOOD, TOP ENTRY, M20, ZINC; Product Range:Han-Yellock Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Yellock Modules; Locking Type:Pushbutton; Rectangular Shell Size:10 RoHS Compliant: Yes

HOOD, TOP ENTRY, M20, ZINC; Product Range:Han-Yellock Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han-Yellock Modules; Locking Type:Pushbutton; Rectangular Shell Size:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 67X8136
Product Name Hood, Top Entry, M20, Zinc; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details