HEAVY DUTY CONN, PUSH BUTTON, SIZE 30; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:Pushbutton; Rectangular Shell Size:30; Product Range:Han Yellock Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 45W0831 |
| Product Name | Heavy Duty Conn, Push Button, Size 30; Heavy Duty Connector Type Harting |