HARTING Inc. of North America Top-Entry Hood, M32, Aluminium; Heavy Duty Connector Type Harting 11123001402

Description
TOP-ENTRY HOOD, M32, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes
Datasheet
Description
TOP-ENTRY HOOD, M32, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top-Entry Hood, M32, Aluminium; Heavy Duty Connector Type Harting - 84R6049 - Newark, An Avnet Company
Chicago, IL, United States
Top-Entry Hood, M32, Aluminium; Heavy Duty Connector Type Harting
84R6049
Top-Entry Hood, M32, Aluminium; Heavy Duty Connector Type Harting 84R6049
TOP-ENTRY HOOD, M32, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes

TOP-ENTRY HOOD, M32, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:Screw; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Housings; Product Range:Han-Yellock RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R6049
Product Name Top-Entry Hood, M32, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details