HARTING Inc. of North America Bulkhead Mt Housing W/panel Fastener, Alum; Heavy Duty Connector Type Harting 11123000302

Description
BULKHEAD MT HOUSING W/PANEL FASTENER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Hoods RoHS Compliant: Yes
Datasheet
Description
BULKHEAD MT HOUSING W/PANEL FASTENER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Hoods RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Mt Housing W/panel Fastener, Alum; Heavy Duty Connector Type Harting - 84R6046 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Mt Housing W/panel Fastener, Alum; Heavy Duty Connector Type Harting
84R6046
Bulkhead Mt Housing W/panel Fastener, Alum; Heavy Duty Connector Type Harting 84R6046
BULKHEAD MT HOUSING W/PANEL FASTENER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Hoods RoHS Compliant: Yes

BULKHEAD MT HOUSING W/PANEL FASTENER, ALUM; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:-; Rectangular Shell Size:30; For Use With:Han-Yellock Size 30 Hoods RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R6046
Product Name Bulkhead Mt Housing W/panel Fastener, Alum; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details