HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 11123000301

Description
Heavy Duty Power Connectors Housing Size
Request a Quote Datasheet
Description
Heavy Duty Power Connectors Housing Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Heavy Duty Power Connectors Housing Size

Heavy Duty Power Connectors Housing Size

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-2979-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-2979-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-2979-ND
Base - Panel Mount Connector Bottom Entry IP65/IP67 - Dust Tight, Water Resistant, Waterproof

Base - Panel Mount Connector Bottom Entry IP65/IP67 - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet
Heavy Duty Housing, Size 30, Bulkhead; Product Range Harting - 30AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, Size 30, Bulkhead; Product Range Harting
30AC7014
Heavy Duty Housing, Size 30, Bulkhead; Product Range Harting 30AC7014
HEAVY DUTY HOUSING, SIZE 30, BULKHEAD; Product Range:Han-Yellock Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:30; For Use With:Harting Han-Yellock Series Heavy Duty Connectors; Locking Type:- RoHS Compliant: Yes

HEAVY DUTY HOUSING, SIZE 30, BULKHEAD; Product Range:Han-Yellock Series; Connector Mounting:Bulkhead Mount; Rectangular Shell Size:30; For Use With:Harting Han-Yellock Series Heavy Duty Connectors; Locking Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
HAN-Yellock Housing, Bulkhead Mounting - 70104290 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN-Yellock Housing, Bulkhead Mounting
70104290
HAN-Yellock Housing, Bulkhead Mounting 70104290
Han-Yellock® is a new product Series which retains the core functionality but differs significantly from current size and shape formats. The approach of this series makes many new functions possible: • An internal, latched locking mechanism on the hood • Multiplies the potentials in the connector with Han-Yellock® modules • Usage of Han-Modular® modules with adapter frames • nsulators can snap into the front or back walls of the housing • Protected Earth contact (PE) in crimp or Quick Lock termination These new technical features encourage sustained and effective improvements: • Less article numbers and less inventory • Less wiring work within a machine, during the work flow • Less steps in the work flow and quicker assembly • Reduced down times because of the latched locking mechanism and maintenance-friendly design Thus, the Han-Yellock® offers improved functionality in the form of increased variability, multiplied potential, simplified handling, reduced incidence of errors and maximized safety.

Han-Yellock® is a new product Series which retains the core functionality but differs significantly from current size and shape formats. The approach of this series makes many new functions possible:
• An internal, latched locking mechanism on the hood
• Multiplies the potentials in the connector with Han-Yellock® modules
• Usage of Han-Modular® modules with adapter frames
• nsulators can snap into the front or back walls of the housing
• Protected Earth contact (PE) in crimp or Quick Lock termination
These new technical features encourage sustained and effective improvements:
• Less article numbers and less inventory
• Less wiring work within a machine, during the work flow
• Less steps in the work flow and quicker assembly
• Reduced down times because of the latched locking mechanism and maintenance-friendly design
Thus, the Han-Yellock® offers improved functionality in the form of increased variability, multiplied potential, simplified handling, reduced incidence of errors and maximized safety.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11123000301 1195-2979-ND 30AC7014 70104290
Product Name Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Housing, Size 30, Bulkhead; Product Range Harting HAN-Yellock Housing, Bulkhead Mounting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers