HARTING Inc. of North America Hood, Zinc Body, Pushbutton; Product Range Harting 11123000100

Description
HOOD, ZINC BODY, PUSHBUTTON; Product Range:Han-Yellock Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:Pushbutton; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet
Description
HOOD, ZINC BODY, PUSHBUTTON; Product Range:Han-Yellock Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:Pushbutton; Rectangular Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Zinc Body, Pushbutton; Product Range Harting - 30AC7013 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Zinc Body, Pushbutton; Product Range Harting
30AC7013
Hood, Zinc Body, Pushbutton; Product Range Harting 30AC7013
HOOD, ZINC BODY, PUSHBUTTON; Product Range:Han-Yellock Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:Pushbutton; Rectangular Shell Size:- RoHS Compliant: Yes

HOOD, ZINC BODY, PUSHBUTTON; Product Range:Han-Yellock Series; Cable Exit Angle:-; Connector Body Material:Zinc Body; For Use With:Harting Han Series Heavy Duty Connectors; Locking Type:Pushbutton; Rectangular Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC7013
Product Name Hood, Zinc Body, Pushbutton; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details