HARTING Inc. of North America Rectangular Insert, Plug, 25 Position; Product Range Harting 11053253001

Description
RECTANGULAR INSERT, PLUG, 25 POSITION; Product Range:Han-Yellock Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:5 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 25 POSITION; Product Range:Han-Yellock Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 25 Position; Product Range Harting - 74T1111 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 25 Position; Product Range Harting
74T1111
Rectangular Insert, Plug, 25 Position; Product Range Harting 74T1111
RECTANGULAR INSERT, PLUG, 25 POSITION; Product Range:Han-Yellock Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:5 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 25 POSITION; Product Range:Han-Yellock Series; No. of Contacts:25Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; No. of Rows:5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74T1111
Product Name Rectangular Insert, Plug, 25 Position; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details