HARTING Inc. of North America Power Connectors 11051053011

Description
Harting Han-Yellock M-c 20A blau
Request a Quote Datasheet
Description
Harting Han-Yellock M-c 20A blau
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 11051053011 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
11051053011
Power Connectors 11051053011
Harting Han-Yellock M-c 20A blau

Harting Han-Yellock M-c 20A blau

Buy Now
Heavy Duty Connector Inserts, Modules - 11051053011-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
11051053011-ND
Heavy Duty Connector Inserts, Modules 11051053011-ND
Male Module without Contacts Blue 5 Position Crimp

Male Module without Contacts Blue 5 Position Crimp

Buy Now Datasheet
Han-Yellock Crimp Module, 5Pin, 20A (Color Blue) Harting - 45W0817 - Newark, An Avnet Company
Chicago, IL, United States
Han-Yellock Crimp Module, 5Pin, 20A (Color Blue) Harting
45W0817
Han-Yellock Crimp Module, 5Pin, 20A (Color Blue) Harting 45W0817
Han-Yellock Crimp module, 5pin, 20A (color blue)

Han-Yellock Crimp module, 5pin, 20A (color blue)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11051053011 11051053011-ND 45W0817
Product Name Power Connectors Heavy Duty Connector Inserts, Modules Han-Yellock Crimp Module, 5Pin, 20A (Color Blue) Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3B7 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details
2 suppliers
Wire to Board - 1920-32.058-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details