HARTING Inc. of North America Heavy Duty Connector Contacts 11050006226

Description
Contact Crimp Socket 14 AWG Gold
Request a Quote Datasheet
Description
Contact Crimp Socket 14 AWG Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 11050006226-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
11050006226-ND
Heavy Duty Connector Contacts 11050006226-ND
Contact Crimp Socket 14 AWG Gold

Contact Crimp Socket 14 AWG Gold

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
11050006226
Power Connectors 11050006226
Han-Yellock F-c 2.5mm?(Au)

Han-Yellock F-c 2.5mm?(Au)

Buy Now
Han-Yellock Female Contact Awg 14 (2.5Mm2) - Gold Harting - 67X8096 - Newark, An Avnet Company
Chicago, IL, United States
Han-Yellock Female Contact Awg 14 (2.5Mm2) - Gold Harting
67X8096
Han-Yellock Female Contact Awg 14 (2.5Mm2) - Gold Harting 67X8096
Han-Yellock Female contact AWG 14 (2.5mm2) - GOLD

Han-Yellock Female contact AWG 14 (2.5mm2) - GOLD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11050006226-ND 11050006226 67X8096
Product Name Heavy Duty Connector Contacts Power Connectors Han-Yellock Female Contact Awg 14 (2.5Mm2) - Gold Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers