HARTING Inc. of North America Heavy Duty Connector Contacts 11050006207

Description
Contact Crimp Socket 12 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 12 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 11050006207-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
11050006207-ND
Heavy Duty Connector Contacts 11050006207-ND
Contact Crimp Socket 12 AWG Silver

Contact Crimp Socket 12 AWG Silver

Buy Now Datasheet
Contacts - 11050006207 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
11050006207
Contacts 11050006207
Harting crimp contact female 20A 3mm

Harting crimp contact female 20A 3mm

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 11050006207-ND 11050006207
Product Name Heavy Duty Connector Contacts Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details