HARTING Inc. of North America Heavy Duty Connector Contacts 11050006205

Description
Contact Crimp Socket 16 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Socket 16 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 1195-7128-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-7128-ND
Heavy Duty Connector Contacts 1195-7128-ND
Contact Crimp Socket 16 AWG Silver

Contact Crimp Socket 16 AWG Silver

Buy Now Datasheet
Contacts - 11050006205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
11050006205
Contacts 11050006205
Harting crimp contact female 20A 1,5mm

Harting crimp contact female 20A 1,5mm

Buy Now
Han-Yellock Female Contact Awg 16 (1.5Mm2) Harting - 58T8078 - Newark, An Avnet Company
Chicago, IL, United States
Han-Yellock Female Contact Awg 16 (1.5Mm2) Harting
58T8078
Han-Yellock Female Contact Awg 16 (1.5Mm2) Harting 58T8078
Han-Yellock Female contact AWG 16 (1.5mm2)

Han-Yellock Female contact AWG 16 (1.5mm2)

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-7128-ND 11050006205 58T8078
Product Name Heavy Duty Connector Contacts Contacts Han-Yellock Female Contact Awg 16 (1.5Mm2) Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details