HARTING Inc. of North America Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting 11050006204

Description
HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting - 58T8077 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting
58T8077
Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting 58T8077
HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 58T8077
Product Name Heavy Duty Contact, Socket, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details