HARTING Inc. of North America Contacts 11050006203

Description
Harting crimp contact female 20A 0,75mm
Request a Quote Datasheet
Description
Harting crimp contact female 20A 0,75mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 11050006203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
11050006203
Contacts 11050006203
Harting crimp contact female 20A 0,75mm

Harting crimp contact female 20A 0,75mm

Buy Now
Heavy Duty Connector Contacts - 1195-8062-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-8062-ND
Heavy Duty Connector Contacts 1195-8062-ND
Contact Crimp Socket 18 AWG Silver

Contact Crimp Socket 18 AWG Silver

Buy Now Datasheet
Heavy Duty Connector Contacts - 11050006203 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
11050006203
Heavy Duty Connector Contacts 11050006203
CONTACT H.D. CRIMP SOCKET 18AWG

CONTACT H.D. CRIMP SOCKET 18AWG

Supplier's Site Datasheet
Han-Yellock Female Contact 0.75Mm2 Harting - 58T8076 - Newark, An Avnet Company
Chicago, IL, United States
Han-Yellock Female Contact 0.75Mm2 Harting
58T8076
Han-Yellock Female Contact 0.75Mm2 Harting 58T8076
Han-Yellock Female contact 0.75mm2

Han-Yellock Female contact 0.75mm2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 11050006203 1195-8062-ND 11050006203 58T8076
Product Name Contacts Heavy Duty Connector Contacts Heavy Duty Connector Contacts Han-Yellock Female Contact 0.75Mm2 Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCS-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details