HARTING Inc. of North America Contact, Pin, 12Awg, Crimp; Product Range Harting 11050006107

Description
CONTACT, PIN, 12AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 12AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 12Awg, Crimp; Product Range Harting - 84R6035 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 12Awg, Crimp; Product Range Harting
84R6035
Contact, Pin, 12Awg, Crimp; Product Range Harting 84R6035
CONTACT, PIN, 12AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 12AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84R6035
Product Name Contact, Pin, 12Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details