HARTING Inc. of North America Heavy Duty Connector Contacts 11050006104

Description
Contact Crimp Pin 18 AWG Silver
Request a Quote Datasheet
Description
Contact Crimp Pin 18 AWG Silver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Contacts - 1195-2965-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Contacts
1195-2965-ND
Heavy Duty Connector Contacts 1195-2965-ND
Contact Crimp Pin 18 AWG Silver

Contact Crimp Pin 18 AWG Silver

Buy Now Datasheet
Power Connectors - 11050006104 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
11050006104
Power Connectors 11050006104
Heavy Duty Power Connectors Crimp Contac

Heavy Duty Power Connectors Crimp Contac

Buy Now
Heavy Duty Connector Contacts - 11050006104 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
11050006104
Heavy Duty Connector Contacts 11050006104
CONTACT H.D. CRIMP PIN 18AWG

CONTACT H.D. CRIMP PIN 18AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-2965-ND 11050006104 11050006104
Product Name Heavy Duty Connector Contacts Power Connectors Heavy Duty Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Cable Connectors - NCM-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details