HARTING Inc. of North America Heavy Duty Power Connector Contacts 11050006104

Description
HARTING 11050006104
Request a Quote Datasheet
Description
HARTING 11050006104
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 7491731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
7491731
Heavy Duty Power Connector Contacts 7491731
HARTING 11050006104

HARTING 11050006104

Supplier's Site
Contact, Pin, 18Awg, Crimp; Product Range Harting - 84R6032 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Harting
84R6032
Contact, Pin, 18Awg, Crimp; Product Range Harting 84R6032
CONTACT, PIN, 18AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:18AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7491731 84R6032
Product Name Heavy Duty Power Connector Contacts Contact, Pin, 18Awg, Crimp; Product Range Harting
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1419158-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details