HARTING Inc. of North America Contact, Pin, 20Awg, Crimp; Product Range Harting 11050006102

Description
CONTACT, PIN, 20AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 20AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20Awg, Crimp; Product Range Harting - 84R6030 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Harting
84R6030
Contact, Pin, 20Awg, Crimp; Product Range Harting 84R6030
CONTACT, PIN, 20AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 84R6030
Product Name Contact, Pin, 20Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details