HARTING Inc. of North America Heavy Duty Power Connector Contacts 11050006101

Description
Han Yellock Crimp contact male 0.37mm
Request a Quote
Description
Han Yellock Crimp contact male 0.37mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Power Connector Contacts - 1737714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
1737714
Heavy Duty Power Connector Contacts 1737714
Han Yellock Crimp contact male 0.37mm

Han Yellock Crimp contact male 0.37mm

Supplier's Site
Heavy Duty Power Connector Contacts - 8486916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heavy Duty Power Connector Contacts
8486916
Heavy Duty Power Connector Contacts 8486916
Han Yellock Crimp contact male 0.37mm

Han Yellock Crimp contact male 0.37mm

Supplier's Site
Contact, Pin, 26-22Awg, Crimp; Product Range Harting - 84R6029 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 26-22Awg, Crimp; Product Range Harting
84R6029
Contact, Pin, 26-22Awg, Crimp; Product Range Harting 84R6029
CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, 26-22AWG, CRIMP; Product Range:Han-Yellock Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:20A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1737714 84R6029
Product Name Heavy Duty Power Connector Contacts Contact, Pin, 26-22Awg, Crimp; Product Range Harting
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2312435-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
TIG Welding Electrodes -  - Plansee SE
Specs
Material Aluminum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Applications TIG Welding
View Details