HARTING Inc. of North America Heavy Duty Connector Assemblies 10200160000

Description
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw
Request a Quote Datasheet
Description
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Assemblies - 1195-5808-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-5808-ND
Heavy Duty Connector Assemblies 1195-5808-ND
16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

16+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

Buy Now Datasheet
Power Connectors - 10200160000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200160000
Power Connectors 10200160000
Heavy Duty Power Connectors HAN 16A 16P+

Heavy Duty Power Connectors HAN 16A 16P+

Buy Now
Power Connectors - 10200160000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200160000
Power Connectors 10200160000
Han-KIT 16A

Han-KIT 16A

Buy Now
Han-Kit 16A Harting - 63M3991 - Newark, An Avnet Company
Chicago, IL, United States
Han-Kit 16A Harting
63M3991
Han-Kit 16A Harting 63M3991
Han-Kit 16A

Han-Kit 16A

Supplier's Site
HAN 16A Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing - 70103910 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 16A Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
70103910
HAN 16A Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing 70103910
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 16A Metal Kit which includes: Hood - HAN 16A Side Entry Metal Housing - Straight Bulkhead Mount Male and Female Inserts - 16 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 16A Metal Kit which includes:
Hood - HAN 16A Side Entry Metal
Housing - Straight Bulkhead Mount
Male and Female Inserts - 16 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-5808-ND 10200160000 63M3991 70103910
Product Name Heavy Duty Connector Assemblies Power Connectors Han-Kit 16A Harting HAN 16A Kit (16 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078496 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details