HARTING Inc. of North America Power Connectors 10200100000

Description
Heavy Duty Power Connectors HAN 10A 10P+
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 10A 10P+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10200100000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200100000
Power Connectors 10200100000
Heavy Duty Power Connectors HAN 10A 10P+

Heavy Duty Power Connectors HAN 10A 10P+

Buy Now
Power Connectors - 10200100000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200100000
Power Connectors 10200100000
Han-KIT 10A

Han-KIT 10A

Buy Now
Heavy Duty Connector Assemblies - 1195-5807-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-5807-ND
Heavy Duty Connector Assemblies 1195-5807-ND
10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

10+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw

Buy Now Datasheet
Connectors Audio & Video, Unreviewed - 10200100000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
10200100000
Connectors Audio & Video, Unreviewed 10200100000
HAN-KIT-10A - HAN 10A, 10PIN+G

HAN-KIT-10A - HAN 10A, 10PIN+G

Buy Now
HAN 10A Kit (10 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing - 70103909 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 10A Kit (10 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
70103909
HAN 10A Kit (10 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing 70103909
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 10A Metal Kit which includes: Hood - HAN 10A Side Entry Metal Housing - Straight Bulkhead Mount Male and Female Inserts - 10 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 10A Metal Kit which includes:
Hood - HAN 10A Side Entry Metal
Housing - Straight Bulkhead Mount
Male and Female Inserts - 10 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10200100000 1195-5807-ND 10200100000 70103909
Product Name Power Connectors Heavy Duty Connector Assemblies Connectors Audio & Video, Unreviewed HAN 10A Kit (10 poles + Ground) Side Entry Metal Hood, Straight Bulkhead Housing
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers