Heavy Duty Power Connectors HAN KIT 4 AW
4+Ground Cable and Panel Connector Assembly Side-Hood, Bottom-Base M20 Screw
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 4A Metal Kit which includes:
Hood - HAN 4A Angled Top Entry
Housing - Straight Bulkhead Mount
Male and Female Inserts - 4 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20
| Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10200040005 | 1195-5238-ND | 70103986 |
| Product Name | Power Connectors | Heavy Duty Connector Assemblies | HAN 4A Kit (4 poles + Ground) Angled Top Entry Metal Hood, Straight Housing |
| Connector Type | Rectangular Connectors, Heavy Duty |