HARTING Inc. of North America Power Connectors 10200040004

Description
Heavy Duty Power Connectors HAN 3A 4P+GR
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A 4P+GR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10200040004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200040004
Power Connectors 10200040004
Heavy Duty Power Connectors HAN 3A 4P+GR

Heavy Duty Power Connectors HAN 3A 4P+GR

Buy Now
Heavy Duty Connector Assemblies - 1195-6834-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-6834-ND
Heavy Duty Connector Assemblies 1195-6834-ND
4+Ground Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw

4+Ground Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw

Buy Now Datasheet
HAN 4A Kit (4 poles + Ground) Top EntryPlastic Hood / Rt Angle Bulkhead Housing - 70103908 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 4A Kit (4 poles + Ground) Top EntryPlastic Hood / Rt Angle Bulkhead Housing
70103908
HAN 4A Kit (4 poles + Ground) Top EntryPlastic Hood / Rt Angle Bulkhead Housing 70103908
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 4A Plastic Kit which includes: Hood - HAN 4A Straight Plastic Top Entry Housing - Right Angle Bulkhead Mount Male and Female Inserts - 4 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 4A Plastic Kit which includes:
Hood - HAN 4A Straight Plastic Top Entry
Housing - Right Angle Bulkhead Mount
Male and Female Inserts - 4 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site
Rectangular Han-Kit, 4Way, Screw; Connector Kit Type Harting - 18C1558 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han-Kit, 4Way, Screw; Connector Kit Type Harting
18C1558
Rectangular Han-Kit, 4Way, Screw; Connector Kit Type Harting 18C1558
RECTANGULAR HAN-KIT, 4WAY, SCREW; Connector Kit Type:Wire To Wire; Kit Contents:Housing; Hood; Male & Female insert; Cable seal (5-9mm) & (6-12mm); Product Range:Han-KIT Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

RECTANGULAR HAN-KIT, 4WAY, SCREW; Connector Kit Type:Wire To Wire; Kit Contents:Housing; Hood; Male & Female insert; Cable seal (5-9mm) & (6-12mm); Product Range:Han-KIT Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10200040004 1195-6834-ND 70103908 18C1558
Product Name Power Connectors Heavy Duty Connector Assemblies HAN 4A Kit (4 poles + Ground) Top EntryPlastic Hood / Rt Angle Bulkhead Housing Rectangular Han-Kit, 4Way, Screw; Connector Kit Type Harting
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details