HARTING Inc. of North America Power Connectors 10200040003

Description
Heavy Duty Power Connectors HAN 3A 4P+GR
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A 4P+GR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10200040003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200040003
Power Connectors 10200040003
Heavy Duty Power Connectors HAN 3A 4P+GR

Heavy Duty Power Connectors HAN 3A 4P+GR

Buy Now
Swedesboro, NJ, United States
Power Connectors
10200040003
Power Connectors 10200040003
Han-KIT 4AWM

Han-KIT 4AWM

Buy Now
Heavy Duty Connector Assemblies - 1195-6833-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-6833-ND
Heavy Duty Connector Assemblies 1195-6833-ND
4+Ground Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw

4+Ground Cable and Panel Connector Assembly Top-Hood, Side-Base M20 Screw

Buy Now Datasheet
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing - 70103906 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing
70103906
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing 70103906
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 4A Metal Kit which includes: Hood - HAN 4A Straight Top Entry Housing - Right Angle Bulkhead Mount Male and Female Inserts - 4 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 4A Metal Kit which includes:
Hood - HAN 4A Straight Top Entry
Housing - Right Angle Bulkhead Mount
Male and Female Inserts - 4 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10200040003 1195-6833-ND 70103906
Product Name Power Connectors Heavy Duty Connector Assemblies HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Rt Angle Bulkhead Housing
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers