HARTING Inc. of North America Power Connectors 10200040001

Description
Heavy Duty Power Connectors HAN 3A 4P+GR
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 3A 4P+GR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 10200040001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
10200040001
Power Connectors 10200040001
Heavy Duty Power Connectors HAN 3A 4P+GR

Heavy Duty Power Connectors HAN 3A 4P+GR

Buy Now
Swedesboro, NJ, United States
Power Connectors
10200040001
Power Connectors 10200040001
Han-KIT 4AGM

Han-KIT 4AGM

Buy Now
Heavy Duty Connector Assemblies - 1195-5806-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Assemblies
1195-5806-ND
Heavy Duty Connector Assemblies 1195-5806-ND
4+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Screw

4+Ground Cable and Panel Connector Assembly Top-Hood, Bottom-Base M20 Screw

Buy Now Datasheet
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Straight Bulkhead Housing - 70103905 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Straight Bulkhead Housing
70103905
HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Straight Bulkhead Housing 70103905
Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines. Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland. This is a HAN 4A Metal Kit which includes: Hood - HAN 4A Straight Top Entry Housing - Straight Bulkhead Mount Male and Female Inserts - 4 pole (plus ground) Contacts - screw terminated already loaded in the connector (18-14 Awg) Cable Gland - M20 Kit is only one part number resulting in easy ordering and inventory control No special tools required (Field Termination) High number of cycles Low actuation force Robust/Durable heavy duty protection

Harting Heavy Duty Power Connectors (HAN Series) are ideal for industrial applications with harsh requirements. Harting has developed this line to help provide a solution to the wide range of needs in industrial connectors in mechanical and plant engineering. They are also used in the design and construction of equipment, in medical technology and construction machines.
Harting offers kits as complete solutions to the HAN connector series. The Harting kits provide one part number solutions, making it easy to ordering and inventory control. Each Han-Kit includes male and female inserts, screw terminated contacts, side or top entry hood, bulkhead mounted housing, and cable gland.
This is a HAN 4A Metal Kit which includes:
Hood - HAN 4A Straight Top Entry
Housing - Straight Bulkhead Mount
Male and Female Inserts - 4 pole (plus ground)
Contacts - screw terminated already loaded in the connector (18-14 Awg)
Cable Gland - M20

  • Kit is only one part number resulting in easy ordering and inventory control
  • No special tools required (Field Termination)
  • High number of cycles
  • Low actuation force
  • Robust/Durable heavy duty protection
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10200040001 1195-5806-ND 70103905
Product Name Power Connectors Heavy Duty Connector Assemblies HAN 4A Kit (4 poles + Ground) Top EntryMetal Hood / Straight Bulkhead Housing
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details