HARTING Inc. of North America Modular Connectors / Ethernet Connectors 10120052001

Description
Ethernet & Telecom Connectors PLUG 4DATA
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors PLUG 4DATA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 10120052001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
10120052001
Modular Connectors / Ethernet Connectors 10120052001
Ethernet & Telecom Connectors PLUG 4DATA

Ethernet & Telecom Connectors PLUG 4DATA

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1195-2949-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1195-2949-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1195-2949-ND
Plug Modular Connector 8p4c, 4 Power Position Shielded Cat5 IDC

Plug Modular Connector 8p4c, 4 Power Position Shielded Cat5 IDC

Buy Now Datasheet
Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting - 34M2130 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting
34M2130
Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting 34M2130
RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 10120052001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
10120052001
Modular Connectors / Ethernet Connectors 10120052001
Modular Connectors / Ethernet Connectors PLUG 4DATA4POWER

Modular Connectors / Ethernet Connectors PLUG 4DATA4POWER

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10120052001 1195-2949-ND 34M2130 10120052001
Product Name Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers