HARTING Inc. of North America Hex, Torx Keys 09990000363

Description
Hex Key T-Handle SW4
Request a Quote Datasheet
Description
Hex Key T-Handle SW4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex, Torx Keys - 1195-5229-ND - DigiKey
Thief River Falls, MN, United States
Hex, Torx Keys
1195-5229-ND
Hex, Torx Keys 1195-5229-ND
Hex Key T-Handle SW4

Hex Key T-Handle SW4

Buy Now Datasheet
Hex Keys - 7560082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
7560082
Hex Keys 7560082
Hex key SW4 with grip

Hex key SW4 with grip

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wrenches Wrenches
Product Number 1195-5229-ND 7560082
Product Name Hex, Torx Keys Hex Keys
Type Specialty/Other; T-Handle Key
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details