HARTING Inc. of North America Socket, Din41612, R/a, R, 96Way; Product Range Harting 0973 296 6801

Description
SOCKET, DIN41612, R/A, R, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, R/A, R, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, R/a, R, 96Way; Product Range Harting - 25M0091 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, R/a, R, 96Way; Product Range Harting
25M0091
Socket, Din41612, R/a, R, 96Way; Product Range Harting 25M0091
SOCKET, DIN41612, R/A, R, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

SOCKET, DIN41612, R/A, R, 96WAY; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0091
Product Name Socket, Din41612, R/a, R, 96Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers