Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
09670029101 -- D-SUB, D-SHAPED CONNECTOR JACKSCREWS
HARTING Inc. of North America
D-Sub, D-Shaped Connector Jackscrews
09670029101
Description
Jackscrew, Thumb Screw For D-Sub Connectors
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Jackscrew, Thumb Screw For D-Sub Connectors
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
1195-6054-ND
D-Sub, D-Shaped Connector Jackscrews
1195-6054-ND
Jackscrew, Thumb Screw For D-Sub Connectors
Jackscrew, Thumb Screw For D-Sub Connectors
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
1195-6054-ND
Product Name
D-Sub, D-Shaped Connector Jackscrews
Connector Type
D-Sub Connector
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
HDMI To DVI 18+1 Pin Cable Connector
View Details
MPF Products, INC.
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins
A2375-1-CN
Specs
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details
SCHURTER Inc
Rsm-Wip.2Pole.black-Non-Ill.24X21Mm Schurter
1301.9202
View Details
Smiths Interconnect, a Molex company
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors
Specs
Connector Type
Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details