Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HARTING INC. OF NORTH AMERICA
09642217210 -- D-SUB CONNECTOR ASSEMBLIES
HARTING Inc. of North America
D-Sub Connector Assemblies
09642217210
Description
15 Position D-Sub Plug, Male Pins Connector
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1195-2400-ND
D-Sub Connector Assemblies
1195-2400-ND
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Plug, Male Pins Connector
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
1195-2400-ND
Product Name
D-Sub Connector Assemblies
Connector Type
D-Sub Connector
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Connector - Right Angle Spring Pogo Pins
Specs
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
MPF Products, INC.
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins.
A4214-1-CN
Specs
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
SCHURTER Inc
Banana Connectors
0040.1101
Specs
Gender
Male / Plug; Female / Jack
Termination
PCB Pin
View Details
Smiths Interconnect, a Molex company
High Speed ARINC 600: 100 and 150 ohm
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details