HARTING Inc. of North America Ethernet Cable 09484747756030

Description
RJI DB Cat6a Cable Assy yellow PUR 3,0m
Request a Quote Datasheet
Description
RJI DB Cat6a Cable Assy yellow PUR 3,0m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 204540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
204540
Ethernet Cable 204540
RJI DB Cat6a Cable Assy yellow PUR 3,0m

RJI DB Cat6a Cable Assy yellow PUR 3,0m

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 09484747756030-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
09484747756030-ND
Modular/Ethernet Cables (RJ45, RJ11) 09484747756030-ND
Modular Cable

Modular Cable

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 204540 09484747756030-ND
Product Name Ethernet Cable Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial Cat 6
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details