Cat 5 patch cord angled t/b 2m IP20
Modular Cable Plug, Angled Up to Plug, Angled Down 6p4c (RJ11, RJ14) 6.56' (2.00m) Shielded
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 6663632 | 1195-2252-ND |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | LAN / Ethernet; Networking | |
| Product Type | Patch | |
| Cable Type | Cat 5; Coaxial | Cat 5 |
| Cable Shielding | U/ftp |