Cat 5 patch cord angled t/f 0.5m IP20
Modular Cable Plug, Angled Up to Cable 8p4c (RJ45, Ethernet) 1.64' (500.0mm) Shielded
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 6663749 | 09470300023-ND |
| Product Name | Ethernet Cable | Modular/Ethernet Cables (RJ45, RJ11) |
| Application | LAN / Ethernet; Networking | |
| Product Type | Patch | |
| Cable Type | Cat 5; Coaxial | Cat 5 |
| Cable Shielding | U/ftp |