HARTING Inc. of North America Ethernet Cable 09459711124

Description
HARTING 09459711124 Ethernet Cable
Request a Quote Datasheet
Description
HARTING 09459711124 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 8436381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
8436381
Ethernet Cable 8436381
HARTING 09459711124 Ethernet Cable

HARTING 09459711124 Ethernet Cable

Supplier's Site
Modular/Ethernet Cables (RJ45, RJ11) - 1195-4864-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
1195-4864-ND
Modular/Ethernet Cables (RJ45, RJ11) 1195-4864-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 9.84' (3.00m) Shielded

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 8436381 1195-4864-ND
Product Name Ethernet Cable Modular/Ethernet Cables (RJ45, RJ11)
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial Cat 5
Cable Shielding Sf/utp
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/204-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1407621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details